Texas Instruments High-Performance Analog Dual Isolated Signal Isolator and Optocoupler ISO150AU

Description
Dual, Isolated, Bi-Directional Digital Coupler 12-SOP -40 to 85 Product overview: ISO150AU from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Isolated, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO150AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual, Isolated, Bi-Directional Digital Coupler 12-SOP -40 to 85 Product overview: ISO150AU from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Isolated, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO150AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Isolated Signal Isolator and Optocoupler - 901-ISO150AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated Signal Isolator and Optocoupler
901-ISO150AU
Dual Isolated Signal Isolator and Optocoupler 901-ISO150AU
Dual, Isolated, Bi-Directional Digital Coupler 12-SOP -40 to 85 Product overview: ISO150AU from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Isolated, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO150AU can be used for catalog matching and distributor lookup.

Dual, Isolated, Bi-Directional Digital Coupler 12-SOP -40 to 85 Product overview: ISO150AU from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Isolated, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO150AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - ISO150AU-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ISO150AU-ND
Digital Isolators ISO150AU-ND
"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"

"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO150AU ISO150AU-ND
Product Name Dual Isolated Signal Isolator and Optocoupler Digital Isolators
Mounting Option Rail/Tube Surface Mount
Package Type "28-SOIC (0.295"", 7.50mm Width), 8 Leads"
Isolation Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details