Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1452DWR ISO1452DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875961-ISO1452DWR Features: 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1452 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875961-ISO1452DWR Features: 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1452 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1452DWR - 875961-ISO1452DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1452DWR
875961-ISO1452DWR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1452DWR 875961-ISO1452DWR
Manufacturer: Texas Instruments Win Source Part Number: 875961-ISO1452DWR Features: 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1452 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 875961-ISO1452DWR
Features: 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Package: Reel - TR
Family Name: ISO1452
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1452DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1452DWR
Drivers, Receivers, Transceivers ISO1452DWR
1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC

1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 875961-ISO1452DWR ISO1452DWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1452DWR Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details