Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO1430DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323524-ISO1430DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver, Isolated Standard Package: 40 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1430DW Base Product Number: ISO1430 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323524-ISO1430DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver, Isolated Standard Package: 40 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1430DW Base Product Number: ISO1430 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1323524-ISO1430DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1323524-ISO1430DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1323524-ISO1430DW
Manufacturer: Texas Instruments Win Source Part Number: 1323524-ISO1430DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver, Isolated Standard Package: 40 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1430DW Base Product Number: ISO1430 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323524-ISO1430DW
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver, Isolated
Standard Package: 40
Mounting: Surface Mount
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 12Mbps
Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ISO1430DW
Base Product Number: ISO1430
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1430DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1430DW
Drivers, Receivers, Transceivers ISO1430DW
1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC

1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1323524-ISO1430DW ISO1430DW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details