Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1412BDW ISO1412BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922072-ISO1412BDW Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Full RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO1412 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922072-ISO1412BDW Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Full RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO1412 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1412BDW - 922072-ISO1412BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1412BDW
922072-ISO1412BDW
Interface - Interface - Drivers, Receivers, Transceivers - ISO1412BDW 922072-ISO1412BDW
Manufacturer: Texas Instruments Win Source Part Number: 922072-ISO1412BDW Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Full RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO1412 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 922072-ISO1412BDW
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 1/1 Transceiver Full RS422, RS485 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO1412
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1412BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1412BDW
Drivers, Receivers, Transceivers ISO1412BDW
1/1 Transceiver Full RS422, RS485 16-SOIC

1/1 Transceiver Full RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 922072-ISO1412BDW ISO1412BDW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1412BDW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details