Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1410BDWR ISO1410BDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851696-ISO1410BDWR Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53172-2, 296-53172-1, 296-53172-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851696-ISO1410BDWR Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53172-2, 296-53172-1, 296-53172-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410BDWR - 851696-ISO1410BDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410BDWR
851696-ISO1410BDWR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410BDWR 851696-ISO1410BDWR
Manufacturer: Texas Instruments Win Source Part Number: 851696-ISO1410BDWR Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: Reel - TR Family Name: ISO1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53172-2, 296-53172-1, 296-53172-6

Manufacturer: Texas Instruments
Win Source Part Number: 851696-ISO1410BDWR
Features: 1/1 Transceiver Half RS422, RS485 16-SOIC
Package: Reel - TR
Family Name: ISO1410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53172-2, 296-53172-1, 296-53172-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1410BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1410BDWR
Drivers, Receivers, Transceivers ISO1410BDWR
1/1 Transceiver Half RS422, RS485 16-SOIC

1/1 Transceiver Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851696-ISO1410BDWR ISO1410BDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1410BDWR Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details