Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065989-ISO130P
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065989-ISO130P |
| Product Name | OEM Parts - OEM Parts (F - I) - ISO130P |