Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1KE4 ISO122JU/1KE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149131-ISO122JU/1KE 4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 36 V Number of Elements: 1 Bandwidth: 50 kHz Resistance: 200 kΩ Slew Rate: 2 V/µs Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Max Input Voltage: -5 V Output Current per Channel: 15 mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Voltage Gain: 0 dB Input Offset Voltage (Vos): 50 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149131-ISO122JU/1KE 4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 36 V Number of Elements: 1 Bandwidth: 50 kHz Resistance: 200 kΩ Slew Rate: 2 V/µs Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Max Input Voltage: -5 V Output Current per Channel: 15 mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Voltage Gain: 0 dB Input Offset Voltage (Vos): 50 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1KE4 - 1149131-ISO122JU/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1KE4
1149131-ISO122JU/1KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1KE4 1149131-ISO122JU/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149131-ISO122JU/1KE 4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 36 V Number of Elements: 1 Bandwidth: 50 kHz Resistance: 200 kΩ Slew Rate: 2 V/µs Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Max Input Voltage: -5 V Output Current per Channel: 15 mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Voltage Gain: 0 dB Input Offset Voltage (Vos): 50 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149131-ISO122JU/1KE4
Packaging: Tape and Reel
Number of Circuits: 1
Operating Supply Voltage: 36 V
Number of Elements: 1
Bandwidth: 50 kHz
Resistance: 200 kΩ
Slew Rate: 2 V/µs
Number of Channels: 1
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Max Input Voltage: -5 V
Output Current per Channel: 15 mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 14 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4.5 V
Voltage Gain: 0 dB
Input Offset Voltage (Vos): 50 mV

Buy Now
Singapore, Singapore
50kHz 36V SOIC Special Purpose Amplifier Ic
771-ISO122JU/1KE4
50kHz 36V SOIC Special Purpose Amplifier Ic 771-ISO122JU/1KE4
Isolation Amplifier, 50kHz BW, 1-Ch, 36V, SOIC Product overview: ISO122JU/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 36V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 50kHz, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO122JU/1KE4 can be used for catalog matching and distributor lookup.

Isolation Amplifier, 50kHz BW, 1-Ch, 36V, SOIC Product overview: ISO122JU/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 36V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 50kHz, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO122JU/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 1149131-ISO122JU/1KE4 771-ISO122JU/1KE4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122JU/1KE4 50kHz 36V SOIC Special Purpose Amplifier Ic
Standards RoHS
Supply Voltage (VS) 36 volts
VOS 50 millivolts
Slew Rate 2 V/µs
Bandwidth 0.0500 MHz
Unlock Full Specs
to access all available technical data