Manufacturer: Texas Instruments
Win Source Part Number: 1190587-ISO120SG
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 60kHz
Supply Current: 4mA
Amplifier Type: Isolation
Slew Rate: 2V/μs
Voltage - Input Offset: 10mV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 24-CDIP , 16 Leads
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISO120
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190587-ISO120SG |
| Product Name | Electronic Surplus - ISO120SG |