Manufacturer: Texas Instruments
Win Source Part Number: 922065-ISO1050EVM
Features: ISO1050 Interface Evaluation Board
Package: Box
Family Name: ISO1050
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-29305, ISO1050EVM-ND
EVAL MODULE FOR ISO1050 Interface CAN No ISO1050
ISO1050 Interface Evaluation Board
ISO1050EVM EVALUATION MODULE ROHS COMPLIANT: YES
ISO1050 EVAL MODULE
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 922065-ISO1050EVM | ISO1050EVM | 296-29305-ND | 26AJ6889 | ISO1050EVM |
| Product Name | Evaluation and Demonstration Boards and Kits - ISO1050EVM | EVAL MODULE FOR ISO1050 Interface CAN No ISO1050 | Evaluation and Demonstration Boards and Kits | Iso1050Evm Evaluation Module Rohs Compliant Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |