Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1042QDWVRQ1 ISO1042QDWVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851358-ISO1042QDWVRQ 1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver, Isolated Full CAN 8-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1042QDWVRQ1TR , 296-ISO1042QDWVRQ1CT , 296-ISO1042QDWVRQ1DK R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851358-ISO1042QDWVRQ 1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver, Isolated Full CAN 8-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1042QDWVRQ1TR , 296-ISO1042QDWVRQ1CT , 296-ISO1042QDWVRQ1DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042QDWVRQ1 - 851358-ISO1042QDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042QDWVRQ1
851358-ISO1042QDWVRQ1
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042QDWVRQ1 851358-ISO1042QDWVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851358-ISO1042QDWVRQ 1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver, Isolated Full CAN 8-SOIC Package: Reel - TR Family Name: ISO1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO1042QDWVRQ1TR , 296-ISO1042QDWVRQ1CT , 296-ISO1042QDWVRQ1DK R

Manufacturer: Texas Instruments
Win Source Part Number: 851358-ISO1042QDWVRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver, Isolated Full CAN 8-SOIC
Package: Reel - TR
Family Name: ISO1042
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ISO1042QDWVRQ1TR, 296-ISO1042QDWVRQ1CT, 296-ISO1042QDWVRQ1DKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1042QDWVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1042QDWVRQ1
Drivers, Receivers, Transceivers ISO1042QDWVRQ1
1/1 Transceiver, Isolated Full CANbus 8-SOIC

1/1 Transceiver, Isolated Full CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851358-ISO1042QDWVRQ1 ISO1042QDWVRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1042QDWVRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details