Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits INA901EVM-CVAL

Description
Win Source Part Number: 1342183-INA901EVM-CV AL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current Supplied Contents: Board(s) Primary Attributes: Current Shunt Monitor Utilized IC / Part: INA901-SP Secondary Attributes: On-Board Test Points ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: INA901
Request a Quote Datasheet
Description
Win Source Part Number: 1342183-INA901EVM-CV AL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current Supplied Contents: Board(s) Primary Attributes: Current Shunt Monitor Utilized IC / Part: INA901-SP Secondary Attributes: On-Board Test Points ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: INA901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342183-INA901EVM-CVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342183-INA901EVM-CVAL
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342183-INA901EVM-CVAL
Win Source Part Number: 1342183-INA901EVM-CV AL Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current Supplied Contents: Board(s) Primary Attributes: Current Shunt Monitor Utilized IC / Part: INA901-SP Secondary Attributes: On-Board Test Points ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: INA901

Win Source Part Number: 1342183-INA901EVM-CVAL
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Current
Supplied Contents: Board(s)
Primary Attributes: Current Shunt Monitor
Utilized IC / Part: INA901-SP
Secondary Attributes: On-Board Test Points
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Base Product Number: INA901

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-53125-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-53125-ND
Evaluation and Demonstration Boards and Kits 296-53125-ND
INA901-SP Current Power Management Evaluation Board

INA901-SP Current Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - INA901EVM-CVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
INA901EVM-CVAL
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits INA901EVM-CVAL
DEVELOPMENT AMPLIFIER

DEVELOPMENT AMPLIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342183-INA901EVM-CVAL 296-53125-ND INA901EVM-CVAL
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA8801PCK-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864066 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details