EVAL MODULE FOR INA826 1 - Single Instrumentation Rail-to-Rail 1 V/¦s 1MHz 16mA -40¦C ~ 125¦C 200¦A 5V ¦15V Fully Populated Board Documentation INA826
Manufacturer: Texas Instruments
Win Source Part Number: 776804-INA826EVM
Operating Temperature Range: -40°C ~ 125°C
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Supplied Contents: Board(s)
Utilized IC / Part: INA826
Family Name: INA826
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 200μA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 16mA
SR - Slew Rate: 1 V/μs
Dual Supply Voltage (±): 5V, ±15V
Introduction Date: September 06, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR INA826
EVALUATION MODULE, AMPLIFIER; Kit Application Type:Amplifier; Silicon Manufacturer:Texas Instruments; Silicon Core Number:INA826; Application Sub Type:Instrumentation
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | INA826EVM | 296-29688-ND | 776804-INA826EVM | INA826EVM | 67AH2679 | 815-INA826EVM |
| Product Name | EVAL MODULE FOR INA826 1 - Single Instrumentation Rail-to-Rail 1 V/¦s 1MHz 16mA -40¦C ~ 125¦C 200¦A 5V ¦15V Fully Populated Board Documentation INA826 | Op Amp Evaluation Boards | Evaluation Boards - Op Amps - INA826EVM | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Module, Amplifier; Kit Application Type Texas Instruments | EVAL MODULE FOR INA826 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |