Amplifier IC Dev Kit, INA381EVM
Win Source Part Number: 1065126-INA381EVM
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: Single-Ended
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: INA381
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 250 µA
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-49385
Base Product Number: INA381
RoHS Status: Not applicable
EVAL MODULE FOR INA381
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2659792 | 296-49385-ND | 1065126-INA381EVM | INA381EVM |
| Product Name | Analogue Development Tools | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board |