Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA381A4IDSGT

Description
Win Source Part Number: 1357410-INA381A4IDSG T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1357410-INA381A4IDSG T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1357410-INA381A4IDSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1357410-INA381A4IDSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1357410-INA381A4IDSGT
Win Source Part Number: 1357410-INA381A4IDSG T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: INA381 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Sense Voltage - Input: 0V ~ 26V Accuracy: ±1% Sensing Method: High/Low-Side

Win Source Part Number: 1357410-INA381A4IDSGT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: INA381
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Sense
Voltage - Input: 0V ~ 26V
Accuracy: ±1%
Sensing Method: High/Low-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - INA381A4IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
INA381A4IDSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management INA381A4IDSGT
IC CURRENT SENSE 1% 8WSON

IC CURRENT SENSE 1% 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1357410-INA381A4IDSGT INA381A4IDSGT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor ICs - 349236 - RS Components, Ltd.
Specs
Mounting / Configuration PG-TISON-8-6
Current 0.0250 amps
Approvals / Certifications RoHS
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details