Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA381A4IDSGR

Description
Win Source Part Number: 977600-INA381A4IDSGR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51183-6,INA381A4 IDSGR-ND,296-51183-2 ,296-51183-1 Base Product Number: INA381
Request a Quote Datasheet
Description
Win Source Part Number: 977600-INA381A4IDSGR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51183-6,INA381A4 IDSGR-ND,296-51183-2 ,296-51183-1 Base Product Number: INA381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 977600-INA381A4IDSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
977600-INA381A4IDSGR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 977600-INA381A4IDSGR
Win Source Part Number: 977600-INA381A4IDSGR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51183-6,INA381A4 IDSGR-ND,296-51183-2 ,296-51183-1 Base Product Number: INA381

Win Source Part Number: 977600-INA381A4IDSGR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Zero-Drift
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51183-6,INA381A4IDSGR-ND,296-51183-2,296-51183-1
Base Product Number: INA381

Buy Now Datasheet
Current Regulation/Management - INA381A4IDSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA381A4IDSGR
Current Regulation/Management INA381A4IDSGR
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 977600-INA381A4IDSGR INA381A4IDSGR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1904845 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details