Texas Instruments Connectors,Interconnects INA381A3QDGSRQ1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Grade: Grade 8 Mounting Type: Fixed Package / Case: Wide 1508 (3720 Metric) , 0815 Supplier Device Package: SOT-6
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Grade: Grade 8 Mounting Type: Fixed Package / Case: Wide 1508 (3720 Metric) , 0815 Supplier Device Package: SOT-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Grade: Grade 8 Mounting Type: Fixed Package / Case: Wide 1508 (3720 Metric) , 0815 Supplier Device Package: SOT-6

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Operating Temperature: -40°C ~ 85°C
Grade: Grade 8
Mounting Type: Fixed
Package / Case: Wide 1508 (3720 Metric) , 0815
Supplier Device Package: SOT-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details