Texas Instruments Standard Linear and Logic Current Sense Amp, 210Khz, Wson-8; No. Of Amplifiers Texas Instruments INA381A2IDSGT

Description
CURRENT SENSE AMP, 210KHZ, WSON-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:210kHz; Supply RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE AMP, 210KHZ, WSON-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:210kHz; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Amp, 210Khz, Wson-8; No. Of Amplifiers Texas Instruments - 26AJ6882 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amp, 210Khz, Wson-8; No. Of Amplifiers Texas Instruments
26AJ6882
Current Sense Amp, 210Khz, Wson-8; No. Of Amplifiers Texas Instruments 26AJ6882
CURRENT SENSE AMP, 210KHZ, WSON-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:210kHz; Supply RoHS Compliant: Yes

CURRENT SENSE AMP, 210KHZ, WSON-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:210kHz; Supply RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA381A2IDSGT
Current Sense Amplifiers INA381A2IDSGT
Current Sense Amplifiers 26V current sense amplifier with integrated over-current comparator for cost-sensitive applications 8-WSON -40 to 125

Current Sense Amplifiers 26V current sense amplifier with integrated over-current comparator for cost-sensitive applications 8-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 26AJ6882 INA381A2IDSGT
Product Name Current Sense Amp, 210Khz, Wson-8; No. Of Amplifiers Texas Instruments Current Sense Amplifiers
Device Type Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA214AIDCKR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
9 suppliers
Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers