Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA381A2IDSGT

Description
Win Source Part Number: 964264-INA381A2IDSGT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A2IDSGTINA381A 2IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49078-6,296-4907 8-2,296-49078-1 Base Product Number: INA381
Request a Quote Datasheet
Description
Win Source Part Number: 964264-INA381A2IDSGT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A2IDSGTINA381A 2IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49078-6,296-4907 8-2,296-49078-1 Base Product Number: INA381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 964264-INA381A2IDSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
964264-INA381A2IDSGT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 964264-INA381A2IDSGT
Win Source Part Number: 964264-INA381A2IDSGT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A2IDSGTINA381A 2IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49078-6,296-4907 8-2,296-49078-1 Base Product Number: INA381

Win Source Part Number: 964264-INA381A2IDSGT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Zero-Drift
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): INA381A2IDSGTINA381A2IDSGT .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49078-6,296-49078-2,296-49078-1
Base Product Number: INA381

Buy Now Datasheet
Current Regulation/Management - INA381A2IDSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA381A2IDSGT
Current Regulation/Management INA381A2IDSGT
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 964264-INA381A2IDSGT INA381A2IDSGT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details