Manufacturer: Texas Instruments
Win Source Part Number: 1319779-INA381A1QDGS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Input: 0V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-INA381A1QDGSRQ1D
Base Product Number: INA381
RoHS Status: ROHS3 Compliant
Current Sense Regulator High/Low-Side 10-VSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1319779-INA381A1QDGSRQ1 | INA381A1QDGSRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management | Current Regulation/Management |
| Output Options | Inverting |