Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA381A1IDSGT

Description
Win Source Part Number: 1175187-INA381A1IDSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A1IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49077-6,296-4907 7-2,296-49077-1 Base Product Number: INA381
Request a Quote Datasheet
Description
Win Source Part Number: 1175187-INA381A1IDSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A1IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49077-6,296-4907 7-2,296-49077-1 Base Product Number: INA381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1175187-INA381A1IDSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1175187-INA381A1IDSGT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1175187-INA381A1IDSGT
Win Source Part Number: 1175187-INA381A1IDSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA381A1IDSGT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49077-6,296-4907 7-2,296-49077-1 Base Product Number: INA381

Win Source Part Number: 1175187-INA381A1IDSGT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Zero-Drift
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): INA381A1IDSGT .;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49077-6,296-49077-2,296-49077-1
Base Product Number: INA381

Buy Now Datasheet
Current Regulation/Management - INA381A1IDSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA381A1IDSGT
Current Regulation/Management INA381A1IDSGT
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1175187-INA381A1IDSGT INA381A1IDSGT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details