High Temperature Low Power, Precision Instrumentation Amplifier 8-CDIP SB -55 to 210
Operational Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width, CDIP8
IC INST AMP 1 CIRCUIT 8CDIP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CDIP SB
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA333SJD | INA333SJD | INA333SJD | INA333SJD |
| Product Name | INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||
| CMRR | 100 dB | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||
| IBIAS | 0.0014 µA | 7.00E-5 µA | ||
| Input Voltage Noise (Vn) | 55 nV/rt.Hz |