Texas Instruments INA330 Thermistor Signal Amplifier for Temperature Control INA330AIDGSTG4

Description
Thermistor Signal Amplifier for Temperature Control 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Thermistor Signal Amplifier for Temperature Control 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA330 Thermistor Signal Amplifier for Temperature Control - INA330AIDGSTG4 - Texas Instruments
Dallas, TX, United States
INA330 Thermistor Signal Amplifier for Temperature Control
INA330AIDGSTG4
INA330 Thermistor Signal Amplifier for Temperature Control INA330AIDGSTG4
Thermistor Signal Amplifier for Temperature Control 10-VSSOP -40 to 85

Thermistor Signal Amplifier for Temperature Control 10-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSTG4 - 1045587-INA330AIDGSTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSTG4
1045587-INA330AIDGSTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSTG4 1045587-INA330AIDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 1045587-INA330AIDGST G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: General Purpose Current - Input Bias: 200pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.6mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045587-INA330AIDGSTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: General Purpose
Current - Input Bias: 200pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.6mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA330AIDGSTG4
1kHz 5.5V Operational Amplifier IC 687-INA330AIDGSTG4
1kHz General Purpose Amplifier IC, 1-Ch, 2.7-5.5V, VSSOP Product overview: INA330AIDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA330AIDGSTG4 can be used for catalog matching and distributor lookup.

1kHz General Purpose Amplifier IC, 1-Ch, 2.7-5.5V, VSSOP Product overview: INA330AIDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA330AIDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA330AIDGSTG4 1045587-INA330AIDGSTG4 687-INA330AIDGSTG4
Product Name INA330 Thermistor Signal Amplifier for Temperature Control Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSTG4 1kHz 5.5V Operational Amplifier IC
Standards and Certifications RoHS
Package Type VSSOP SSOP; SOP; 10-VSSOP Tape and Reel
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Source Current (IS) 2.6 milliamps
VOS 0.0600 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers