Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSRG4 INA330AIDGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 205192-INA330AIDGSRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: General Purpose Current - Input Bias: 200pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.6mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 205192-INA330AIDGSRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: General Purpose Current - Input Bias: 200pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.6mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSRG4 - 205192-INA330AIDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSRG4
205192-INA330AIDGSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSRG4 205192-INA330AIDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 205192-INA330AIDGSRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: General Purpose Current - Input Bias: 200pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.6mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205192-INA330AIDGSRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: General Purpose
Current - Input Bias: 200pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.6mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA330AIDGSRG4
1kHz 5.5V Operational Amplifier IC 687-INA330AIDGSRG4
1kHz Amplifier IC, 60uV Vos, 2.7-5.5V, 1-Ch, VSSOP Product overview: INA330AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA330AIDGSRG4 can be used for catalog matching and distributor lookup.

1kHz Amplifier IC, 60uV Vos, 2.7-5.5V, 1-Ch, VSSOP Product overview: INA330AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA330AIDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 205192-INA330AIDGSRG4 687-INA330AIDGSRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA330AIDGSRG4 1kHz 5.5V Operational Amplifier IC
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Source Current (IS) 2.6 milliamps
VOS 0.0600 millivolts
IBIAS 2.00E-4 µA
Bandwidth 1.00E-3 MHz 1.00E-3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers