1Ch Instrumentation Amp, 10mV Vos, 500kHz BW, VSSOP Product overview: INA322EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA322EA/2K5G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 068893-INA322EA/2K5G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA322EA/2K5G4 | 068893-INA322EA/2K5G4 |
| Product Name | 500kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA322EA/2K5G4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts |
| Quiescent Current (IQ) | 40 microamps | |
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs |
| Bandwidth | 0.5000 MHz | 0.5000 MHz |