Texas Instruments Standard Linear and Logic Current Sense Amplifier, 550Khz, Tssop14; No. Of Amplifiers Texas Instruments INA303A1IPW

Description
CURRENT SENSE AMPLIFIER, 550KHZ, TSSOP14; No. of Amplifiers:2 Amplifier; Input Bias Current:115µA; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:550kHz; RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE AMPLIFIER, 550KHZ, TSSOP14; No. of Amplifiers:2 Amplifier; Input Bias Current:115µA; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:550kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Amplifier, 550Khz, Tssop14; No. Of Amplifiers Texas Instruments - 28AH2667 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 550Khz, Tssop14; No. Of Amplifiers Texas Instruments
28AH2667
Current Sense Amplifier, 550Khz, Tssop14; No. Of Amplifiers Texas Instruments 28AH2667
CURRENT SENSE AMPLIFIER, 550KHZ, TSSOP14; No. of Amplifiers:2 Amplifier; Input Bias Current:115µA; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:550kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 550KHZ, TSSOP14; No. of Amplifiers:2 Amplifier; Input Bias Current:115µA; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:550kHz; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA303A1IPW
Current Sense Amplifiers INA303A1IPW
Current Sense Amplifiers 36V, Bi-Directional, Low-/High-Side, Voltage Output CSA with Window Comparator 14-TSSOP -40 to 125

Current Sense Amplifiers 36V, Bi-Directional, Low-/High-Side, Voltage Output CSA with Window Comparator 14-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 28AH2667 INA303A1IPW
Product Name Current Sense Amplifier, 550Khz, Tssop14; No. Of Amplifiers Texas Instruments Current Sense Amplifiers
Device Type Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amp Evaluation Boards - INA185EVM - ODG (Origin Data Global)
Specs
Slew Rate 2 V/µs
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6182IM - Lingto Electronic Limited
Specs
Source Current (IS) 15 milliamps
Bandwidth 100 MHz
View Details
Op Amps - 1906416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details