Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA302A3QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319511-INA302A3QPWR Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53535-1,296-5353 5-6,296-53535-2 Base Product Number: INA302 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319511-INA302A3QPWR Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53535-1,296-5353 5-6,296-53535-2 Base Product Number: INA302 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319511-INA302A3QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319511-INA302A3QPWRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319511-INA302A3QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319511-INA302A3QPWR Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53535-1,296-5353 5-6,296-53535-2 Base Product Number: INA302 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319511-INA302A3QPWRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Voltage - Input: 0V ~ 36V
Function: Current Sense
Sensing Method: High/Low-Side
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53535-1,296-53535-6,296-53535-2
Base Product Number: INA302
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA302A3QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA302A3QPWRQ1
Current Regulation/Management INA302A3QPWRQ1
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319511-INA302A3QPWRQ1 INA302A3QPWRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details