Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA302A2IPW

Description
Win Source Part Number: 1145990-INA302A2IPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA302A2IPW-ND,296-4 6937 Base Product Number: INA302
Request a Quote Datasheet
Description
Win Source Part Number: 1145990-INA302A2IPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA302A2IPW-ND,296-4 6937 Base Product Number: INA302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1145990-INA302A2IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1145990-INA302A2IPW
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1145990-INA302A2IPW
Win Source Part Number: 1145990-INA302A2IPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Voltage - Input: 0V ~ 36V Function: Current Sense Sensing Method: High/Low-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA302A2IPW-ND,296-4 6937 Base Product Number: INA302

Win Source Part Number: 1145990-INA302A2IPW
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 36V
Function: Current Sense
Sensing Method: High/Low-Side
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: INA302A2IPW-ND,296-46937
Base Product Number: INA302

Buy Now Datasheet
Current Regulation/Management - INA302A2IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA302A2IPW
Current Regulation/Management INA302A2IPW
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1145990-INA302A2IPW INA302A2IPW
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details