Comparator Single, INA301A3IDGKT
Comparator Single, INA301A3IDGKT
Comparator Single, INA301A3IDGKT
HIGH SPEED COMP, SINGLE, 1US, VSSOP-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:1µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 2528820 | 28AH2666 |
| Product Name | Comparators | High Speed Comp, Single, 1Us, Vssop-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS |
| Logic Output | Open Drain; Open Drain | |
| Package Type | SSOP; SOP; VSSOP | VSSOP |