Texas Instruments INA300 High- or Low-Side, Over Current Detector INA300AIDSQT

Description
High- or Low-Side, Over Current Detector 10-SON -40 to 125
Request a Quote Datasheet
Description
High- or Low-Side, Over Current Detector 10-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA300 High- or Low-Side, Over Current Detector - INA300AIDSQT - Texas Instruments
Dallas, TX, United States
INA300 High- or Low-Side, Over Current Detector
INA300AIDSQT
INA300 High- or Low-Side, Over Current Detector INA300AIDSQT
High- or Low-Side, Over Current Detector 10-SON -40 to 125

High- or Low-Side, Over Current Detector 10-SON -40 to 125

Buy Now Datasheet
Current Sense Comp, 100Us, Son-10; Comparator Type Texas Instruments - 28AH2662 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Comp, 100Us, Son-10; Comparator Type Texas Instruments
28AH2662
Current Sense Comp, 100Us, Son-10; Comparator Type Texas Instruments 28AH2662
CURRENT SENSE COMP, 100US, SON-10; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:100µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SON; No. of Pins:10Pins; IC Output Type:Open Drain; RoHS Compliant: Yes

CURRENT SENSE COMP, 100US, SON-10; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:100µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SON; No. of Pins:10Pins; IC Output Type:Open Drain; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Analog Comparators
Product Number INA300AIDSQT 28AH2662
Product Name INA300 High- or Low-Side, Over Current Detector Current Sense Comp, 100Us, Son-10; Comparator Type Texas Instruments
Standards and Certifications RoHS
Package Type SON SON
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 5485DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM139 Quad Differential Comparator - LM139WB - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Comparators - AMC22C11DR - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
INA203 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA203AIPW - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 80 dB
View Details