Texas Instruments High-Performance Analog Electronic Surplus - INA286AID INA286AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185839-INA286AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: INA286 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -14V ~ 80V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185839-INA286AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: INA286 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -14V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - INA286AID - 1185839-INA286AID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - INA286AID
1185839-INA286AID
Electronic Surplus - INA286AID 1185839-INA286AID
Manufacturer: Texas Instruments Win Source Part Number: 1185839-INA286AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: INA286 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -14V ~ 80V

Manufacturer: Texas Instruments
Win Source Part Number: 1185839-INA286AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: INA286
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -14V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185839-INA286AID
Product Name Electronic Surplus - INA286AID
Unlock Full Specs
to access all available technical data