The INA285 is a high-accuracy, bidirectional current shunt monitor with a wide common-mode range of -14 V to +80 V and a fixed gain of 1000 V/V. It operates from a single 2.7 V to 18 V supply, drawing a maximum quiescent current of 900 μA. The device features a zero-drift architecture with an offset voltage of ±20 μV and an offset drift of 0.3 μV/°C, enabling precise current sensing across shunt voltage drops as low as 10 mV full-scale. It is available in an SOIC-8 package measuring 4.90 mm by 3.91 mm and is specified for operation over the extended temperature range of -40°C to +125°C.
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA285AID | INA285AID |
| Product Name | INA285 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor | |
| Standards and Certifications | RoHS |