INA284AIDR is a voltage output current shunt monitor from the INA28x family, designed for precise current sensing across shunt resistors with common-mode voltages from -14 V to +80 V. It operates from a single 2.7 V to 18 V supply and draws a maximum quiescent current of 900 µA. The device features a fixed gain of 500 V/V, ±20 µV input offset voltage, and a zero-drift architecture enabling accurate measurements with voltage drops as low as 10 mV full-scale. It is offered in an SOIC-8 package measuring 4.90 mm by 3.91 mm and is specified for operation from -40 °C to +125 °C.
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA284AIDR | INA284AIDR |
| Product Name | INA284 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor | |
| Standards and Certifications | RoHS |