The INA283AIDR is a high-accuracy, bidirectional current shunt monitor with a wide common-mode range of -14 V to +80 V and a fixed gain of 200 V/V. It operates from a single 2.7 V to 18 V supply, drawing a maximum quiescent current of 900 μA. The device features a zero-drift architecture with a maximum offset voltage of ±20 μV and a CMRR of 140 dB. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is rated for operation from -40 °C to +125 °C.
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA283AIDR | INA283AIDR |
| Product Name | INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor | |
| Standards and Certifications | RoHS |