Texas Instruments INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA283AID

Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor - INA283AID - Texas Instruments
Dallas, TX, United States
INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
INA283AID
INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA283AID
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
 - INA283AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8

Supplier's Site Datasheet
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments - 29AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
29AH5976
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments 29AH5976
CURRENT SHUNT MONITOR, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number INA283AID INA283AID 29AH5976
Product Name INA283 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details