The INA282-Q1 is an automotive-grade, bidirectional current shunt monitor designed to measure voltage drops across shunt resistors with a common-mode voltage range of -14 V to +80 V and a supply voltage from 2.7 V to 18 V. It features a maximum gain error of ±1.4%, a 20 μV offset voltage, and a 0.3 μV/°C offset drift, enabling high-accuracy current sensing with full-scale shunt drops as low as 10 mV. The device operates over the extended temperature range of -40°C to +125°C and is packaged in an SOIC-8 package measuring 4.90 mm × 3.91 mm. It is AEC-Q100 qualified with Device Temperature Grade 1 and ESD classification levels H2 and C5. Quiescent current is limited to a maximum of 900 μA.
Automotive Catalog Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 70uV Offset-Max, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA282AQDRQ1 | INA282AQDRQ1 |
| Product Name | INA282-Q1 Automotive Catalog Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor | |
| Standards and Certifications | RoHS |