Texas Instruments INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA282AIDR

Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor - INA282AIDR - Texas Instruments
Dallas, TX, United States
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
INA282AIDR
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA282AIDR
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA282AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA282AIDR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA282AIDR
SOIC-8 Current-Sensing Amplifiers ROHS

SOIC-8 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Ic, Current Shunt Monitor, 8Soic; No. Of Amplifiers Texas Instruments - 34AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Monitor, 8Soic; No. Of Amplifiers Texas Instruments
34AH0840
Ic, Current Shunt Monitor, 8Soic; No. Of Amplifiers Texas Instruments 34AH0840
IC, CURRENT SHUNT MONITOR, 8SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply VoltageRoHS Compliant: Yes

IC, CURRENT SHUNT MONITOR, 8SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA282AIDR INA282AIDR 34AH0840
Product Name INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor Operational Amplifier/Comparator >> Current-Sensing Amplifiers Ic, Current Shunt Monitor, 8Soic; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 100115W-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Driver
Package Type Surface Mount
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details