Manufacturer: Texas Instruments
Win Source Part Number: 1185836-INA282AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Family Part Number: INA282
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -14V ~ 80V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185836-INA282AID |
| Product Name | Electronic Surplus - INA282AID |