The INA271SHKJ is a high-temperature, voltage-output current-shunt monitor designed for unidirectional measurement across shunts with common-mode voltages from -16V to +80V. It operates from a single supply of 2.7V to 18V, drawing a maximum quiescent current of 1600μA, and features a fixed 20V/V transfer function with a bandwidth of up to 130kHz. The device is packaged in an 8-pin CFP (HKJ) case and is specified for operation over the temperature range of -55°C to +210°C. It includes provisions for filtering and has a common-mode rejection ratio of 78dB with a maximum offset of 10mV and gain error of ±7.5%. The junction temperature is rated to +210°C, and the package is qualified for extreme temperature applications.
High Temperature Voltage Output High-Side Measurement Current-Shunt Monitor 8-CFP -55 to 210
Current Sense Amplifiers Hi Temp Hi-Side Msmt Crnt-Shunt Mon
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA271SHKJ | INA271SHKJ |
| Product Name | INA271-HT High Temperature Voltage Output High-Side Measurement Current-Shunt Monitor | Current Sense Amplifiers |
| Package Type | CFP,XCEPT |