The INA271A-Q1 is an automotive-grade, voltage-output current-shunt monitor designed for sensing current through shunt resistors in automotive systems, with a common-mode input range of -16 V to +80 V and a fixed gain of 20 V/V. It operates from a single 2.7 V to 18 V supply, draws a maximum of 900 μA quiescent current, and features a bandwidth of up to 130 kHz. The device is offered in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is rated for an extended ambient operating temperature range of -40°C to +125°C. It is AEC-Q100 qualified with HBM ESD classification level 2 and CDM classification level C6.
Automotive Catalog Voltage-Output Unidirectional-Measu
Operational Amplifier, 1 Func, 2500uV Offset-Max, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA271AQDRQ1 | INA271AQDRQ1 |
| Product Name | INA271A-Q1 Automotive Catalog Voltage-Output Unidirectional-Measurement Current-Shunt Monitor | |
| Standards and Certifications | RoHS |