Texas Instruments INA271 Voltage Output High-Side Measurement Current-Shunt Monitor INA271AID

Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor - INA271AID - Texas Instruments
Dallas, TX, United States
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor
INA271AID
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor INA271AID
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 6612491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
6612491
Current Sensing Amplifiers 6612491
SP Amp Current Shunt Monitor Single 18V

SP Amp Current Shunt Monitor Single 18V

Supplier's Site
Current Sensing Amplifiers - 6612491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
6612491P
Current Sensing Amplifiers 6612491P
SP Amp Current Shunt Monitor Single 18V

SP Amp Current Shunt Monitor Single 18V

Supplier's Site
Current Sensing Amplifiers - 9223265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
9223265
Current Sensing Amplifiers 9223265
SP Amp Current Shunt Monitor Single 18V

SP Amp Current Shunt Monitor Single 18V

Supplier's Site
 - INA271AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, PDSO8

Supplier's Site Datasheet
Current Sense Amplifier, 250Khz, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ6875 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 250Khz, Soic-8; No. Of Amplifiers Texas Instruments
26AJ6875
Current Sense Amplifier, 250Khz, Soic-8; No. Of Amplifiers Texas Instruments 26AJ6875
CURRENT SENSE AMPLIFIER, 250KHZ, SOIC-8; No. of Amplifiers:3 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:130kHz; SupplyRoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 250KHZ, SOIC-8; No. of Amplifiers:3 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:130kHz; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number INA271AID 6612491 6612491P INA271AID 26AJ6875
Product Name INA271 Voltage Output High-Side Measurement Current-Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Current Sense Amplifier, 250Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data