Texas Instruments Standard Linear and Logic Current/power/voltage Monitor, Tssop-16; No. Of Amplifiers Texas Instruments INA260AIPWR

Description
CURRENT/POWER/VOLTAG E MONITOR, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:17µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.5kHz; RoHS Compliant: Yes
Description
CURRENT/POWER/VOLTAG E MONITOR, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:17µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.5kHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current/power/voltage Monitor, Tssop-16; No. Of Amplifiers Texas Instruments - 28AH2659 - Newark, An Avnet Company
Chicago, IL, United States
Current/power/voltage Monitor, Tssop-16; No. Of Amplifiers Texas Instruments
28AH2659
Current/power/voltage Monitor, Tssop-16; No. Of Amplifiers Texas Instruments 28AH2659
CURRENT/POWER/VOLTAG E MONITOR, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:17µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.5kHz; RoHS Compliant: Yes

CURRENT/POWER/VOLTAGE MONITOR, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:17µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.5kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 28AH2659
Product Name Current/power/voltage Monitor, Tssop-16; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
18 GHz Rf Amplifier - 860-CMD328 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details
1.8GHz 6V Rf Amplifier - 860-BGA425E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers