Texas Instruments Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps INA253A2IPW

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tube Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tube Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tube Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tube
Product Status: Active
Amplifier Type: Current Sense
Number of Circuits: 1
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LMATR-50AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers