Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3DR INA240A3DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 921210-INA240A3DR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51174-6, 296-51174-2, 296-51174-1, INA240A3DR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921210-INA240A3DR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51174-6, 296-51174-2, 296-51174-1, INA240A3DR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3DR - 921210-INA240A3DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3DR
921210-INA240A3DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3DR 921210-INA240A3DR
Manufacturer: Texas Instruments Win Source Part Number: 921210-INA240A3DR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51174-6, 296-51174-2, 296-51174-1, INA240A3DR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921210-INA240A3DR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA240
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51174-6, 296-51174-2, 296-51174-1, INA240A3DR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921210-INA240A3DR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3DR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated, Digital Output, Power Monitoring IC With Zero-Crossing Detection, Overcurrent And Overvoltage Flagging - ACS37800KMACTR-030B3-I2C - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details