Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AIDGST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319780-INA238AIDGST Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSTTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319780-INA238AIDGST Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSTTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319780-INA238AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319780-INA238AIDGST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319780-INA238AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1319780-INA238AIDGST Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSTTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319780-INA238AIDGST
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Amplifier Type: Current Sense
Current - Input Bias: 100 nA
Voltage - Input Offset: 1.5 µV
Current - Supply: 640µA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-INA238AIDGSTTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA238AIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA238AIDGST
Instrumentation, OP Amps, Buffer Amps INA238AIDGST
Current Sense Amplifier 1 Circuit 10-VSSOP

Current Sense Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA238AIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA238AIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AIDGST
IC OPAMP

IC OPAMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319780-INA238AIDGST INA238AIDGST INA238AIDGST
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 0.6400 milliamps 0.6400 milliamps 0.6400 milliamps
VOS 0.0015 millivolts 0.0015 millivolts
IBIAS 0.1000 µA 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADM4073WFWRJZ-RL7 - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers