Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AIDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319553-INA238AIDGSR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSRTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319553-INA238AIDGSR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSRTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319553-INA238AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319553-INA238AIDGSR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319553-INA238AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1319553-INA238AIDGSR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-INA238AIDGSRTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319553-INA238AIDGSR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: Current Sense
Current - Input Bias: 100 nA
Voltage - Input Offset: 1.5 µV
Current - Supply: 640µA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-INA238AIDGSRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA238AIDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA238AIDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AIDGSR
IC OPAMP

IC OPAMP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA238AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA238AIDGSR
Instrumentation, OP Amps, Buffer Amps INA238AIDGSR
Current Sense Amplifier 1 Circuit 10-VSSOP

Current Sense Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA238AIDGSR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA238AIDGSR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA238AIDGSR
VSSOP-10-0.5mm Current-Sensing Amplifiers ROHS

VSSOP-10-0.5mm Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1319553-INA238AIDGSR INA238AIDGSR INA238AIDGSR INA238AIDGSR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers
Standards RoHS RoHS
Source Current (IS) 0.6400 milliamps 0.6400 milliamps 0.6400 milliamps
VOS 0.0015 millivolts 0.0015 millivolts
IBIAS 0.1000 µA 0.1000 µA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers