Manufacturer: Texas Instruments
Win Source Part Number: 205191-INA2332AIPWRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Dual Instrumentation Amp, 2MHz BW, 8mV Vos, 60dB CMRR, 5.5V, TSSOP Product overview: INA2332AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2332AIPWRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 205191-INA2332AIPWRG4 | 687-INA2332AIPWRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2332AIPWRG4 | Dual 2MHz 5.5V TSSOP Operational Amplifier IC |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5.5 volts |
| Source Current (IS) | 0.4150 milliamps | |
| VOS | 2 millivolts | |
| IBIAS | 5.00E-7 µA | |
| Slew Rate | 5 V/µs | 5 V/µs |