Texas Instruments INA230 Precision Digital/Current/Voltage/Power Monitor INA230AIRGTT

Description
Precision Digital/Current/Volt age/Power Monitor 16-QFN -40 to 125
Request a Quote Datasheet
Description
Precision Digital/Current/Volt age/Power Monitor 16-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA230 Precision Digital/Current/Voltage/Power Monitor - INA230AIRGTT - Texas Instruments
Dallas, TX, United States
INA230 Precision Digital/Current/Voltage/Power Monitor
INA230AIRGTT
INA230 Precision Digital/Current/Voltage/Power Monitor INA230AIRGTT
Precision Digital/Current/Volt age/Power Monitor 16-QFN -40 to 125

Precision Digital/Current/Voltage/Power Monitor 16-QFN -40 to 125

Buy Now Datasheet
Current Shunt Monitor, 0-28Vsense, 16Qfn; No. Of Amplifiers Texas Instruments - 28AH2650 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, 0-28Vsense, 16Qfn; No. Of Amplifiers Texas Instruments
28AH2650
Current Shunt Monitor, 0-28Vsense, 16Qfn; No. Of Amplifiers Texas Instruments 28AH2650
CURRENT SHUNT MONITOR, 0-28VSENSE, 16QFN; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:7kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, 0-28VSENSE, 16QFN; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:7kHz; Supply RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA230AIRGTT
Current Sense Amplifiers INA230AIRGTT
Current Sense Amplifiers Prec Dig/Current/ Vltg/Power Monitor

Current Sense Amplifiers Prec Dig/Current/ Vltg/Power Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number INA230AIRGTT 28AH2650 INA230AIRGTT
Product Name INA230 Precision Digital/Current/Voltage/Power Monitor Current Shunt Monitor, 0-28Vsense, 16Qfn; No. Of Amplifiers Texas Instruments Current Sense Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details