Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA230AIDGST

Description
Win Source Part Number: 1356167-INA230AIDGST Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 28V Accuracy: ±0.5% Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1356167-INA230AIDGST Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 28V Accuracy: ±0.5% Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1356167-INA230AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1356167-INA230AIDGST
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1356167-INA230AIDGST
Win Source Part Number: 1356167-INA230AIDGST Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: INA230 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 28V Accuracy: ±0.5% Sensing Method: High/Low-Side

Win Source Part Number: 1356167-INA230AIDGST
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: INA230
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Current Monitor
Current - Output: 10mA
Voltage - Input: 0V ~ 28V
Accuracy: ±0.5%
Sensing Method: High/Low-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - INA230AIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
INA230AIDGST
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management INA230AIDGST
IC CURRENT MONITOR 0.5% 10VSSOP

IC CURRENT MONITOR 0.5% 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1356167-INA230AIDGST INA230AIDGST
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1113-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details