Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA229AIDGSR

Description
Win Source Part Number: 1129987-INA229AIDGSR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 pA Voltage - Input Offset: 1 mV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-INA229AIDGSRTR,2 96-INA229AIDGSRCT,29 6-INA229AIDGSRDKR Base Product Number: INA229 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1129987-INA229AIDGSR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 pA Voltage - Input Offset: 1 mV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-INA229AIDGSRTR,2 96-INA229AIDGSRCT,29 6-INA229AIDGSRDKR Base Product Number: INA229 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1129987-INA229AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1129987-INA229AIDGSR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1129987-INA229AIDGSR
Win Source Part Number: 1129987-INA229AIDGSR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 pA Voltage - Input Offset: 1 mV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-INA229AIDGSRTR,2 96-INA229AIDGSRCT,29 6-INA229AIDGSRDKR Base Product Number: INA229 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1129987-INA229AIDGSR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 mV
Current - Supply: 640µA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA229AIDGSRTR,296-INA229AIDGSRCT,296-INA229AIDGSRDKR
Base Product Number: INA229
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA229AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA229AIDGSR
Instrumentation, OP Amps, Buffer Amps INA229AIDGSR
IC CURR SENSE 1 CIRCUIT 10VSSOP

IC CURR SENSE 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA229AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA229AIDGSR
Instrumentation, OP Amps, Buffer Amps INA229AIDGSR
Current Sense Amplifier 1 Circuit 10-VSSOP

Current Sense Amplifier 1 Circuit 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA229AIDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA229AIDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA229AIDGSR
IC CURR SENSE 1 CIRCUIT 10VSSOP

IC CURR SENSE 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1129987-INA229AIDGSR INA229AIDGSR INA229AIDGSR INA229AIDGSR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6400 milliamps 0.6400 milliamps 0.6400 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.00E-4 µA 1.00E-4 µA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4073TAUT - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Op Amps - 5456032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details