Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR INA228AIDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 921205-INA228AIDGSR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit - 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.33.0001 Other Part Number: 296-INA228AIDGSRCT, 296-INA228AIDGSRTR, 296-INA228AIDGSRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921205-INA228AIDGSR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit - 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.33.0001 Other Part Number: 296-INA228AIDGSRCT, 296-INA228AIDGSRTR, 296-INA228AIDGSRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR - 921205-INA228AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR
921205-INA228AIDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR 921205-INA228AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 921205-INA228AIDGSR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit - 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.33.0001 Other Part Number: 296-INA228AIDGSRCT, 296-INA228AIDGSRTR, 296-INA228AIDGSRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 921205-INA228AIDGSR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier Circuit - 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8542.33.0001
Other Part Number: 296-INA228AIDGSRCT, 296-INA228AIDGSRTR, 296-INA228AIDGSRDKR

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA228AIDGSR
Instrumentation, OP Amps, Buffer Amps INA228AIDGSR
Power Supply Controller Digital Power Monitor 10-VSSOP

Power Supply Controller Digital Power Monitor 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA228AIDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA228AIDGSR
IC CURR SENSE 1 CIRCUIT 10VSSOP

IC CURR SENSE 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 921205-INA228AIDGSR INA228AIDGSR INA228AIDGSR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA228AIDGSR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 10-VSSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2186CS - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 250 MHz
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Op Amps - 2449765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details